Current Rating: 20A
Voltage Rating: 250VAC
Temperature Rating: 15ºC to 45ºC
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Brass
Plug/Socket Type: NBR14136
Plug/Socket Standard: NBR14136
Plug/Socket Color: Light Gray
Cable Selection: 3 wire
Cable Size: 11.0 mm OD Max
General Material: Thermoplastic
CE Marking: no
REMARKS: Recommended cable size 1.5mm² H05VV-F
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88040300 |
Product Name | 20A/250V Brazil Plug |
Power Type | AC Power Connector |
Device Type | Plug |
Configuration | Other; NBR14136 |
Standards / Certifications | NBR14136 |
Phase | Single |