Int'l Current Rating: 10A
Int'l Voltage Rating: 250VAC
N.A. Current Rating: 10A
N.A. Voltage Rating : 120/250VAC
Temperature Rating: -10ºC to 40ºC
Flammability Rating: See Remarks
Operating Frequency: 50/60Hz
Class: Class I
Quick Disconnects: 13/4.8mm
Terminal Material: Various Copper Alloy
Power Inlet: yes
Access Outlet: no
Sheet Style: C14
Switch: yes
Fuse: yes
Number of Fuses: 1(not included)
Fuse Size: ¼ x 1¼" / 5x20mm
Voltage Selector: yes
Voltage Selector Settings: 115, 230
Circuit Breaker: no
Filter: no
Mounting Style: Screw Mount
General Material: PBT
Color: Black
CE Marking: no
REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 83544021 |
Product Name | Four Function Single Fuse Screw Mount Module |
Power Type | AC Power Connector |
Configuration | IEC |
Mounting Style | Screw Mount |
Standards / Certifications | RoHS; CSA; VDE; See Remarks |