Current Rating: 16A
Voltage Rating: 250VAC
Temperature Rating: Max. Amb. 35ºC
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Brass
Plug/Socket Type: GB2099.1 & GB1002
Plug/Socket Standard: GB2099.1 & GB1002
Plug/Socket Color: White
Cable Selection: 3 wire
General Material: Thermoplastic
CE Marking: no
REMARKS: Ocassionally ambient temperature around socket may reach 40°ºC.Panel Thickness 4.4mm.
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88040360 |
Product Name | 16A Chinese Panel Mount Socket, White |
Power Type | AC Power Connector |
Device Type | Receptacle |
Configuration | Other; GB2099.1 & GB1002 |
Standards / Certifications | GB2099.1 & GB1002 |
Phase | Single |