Current Rating: 10A
Voltage Rating: 250VAC
Temperature Rating: Max. Amb. 35ºC
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Copper Alloy
Plug/Socket Type: GB 2099.1, GB 1002
Plug/Socket Standard: GB 2099.1, GB 1002
Plug/Socket Color: Black/Clear
Cable Selection: 3 wire
Cable Size: 1.5mm²
General Material: Thermoplastic
CE Marking: no
REMARKS: Also accepts 1.00mm cable size. Complies toIEC 60083 & CN 4 Requirements. Face of plug is clear for easy inspection. -15 C to 35 C ambient (Not to exceed 80 C operating).
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88040250 |
Product Name | Angled 10A Chinese Hand Wired Plug |
Power Type | AC Power Connector |
Device Type | Plug |
Configuration | Other; GB 2099.1, GB 1002 |
Standards / Certifications | GB 2099.1, GB 1002 |
Phase | Single |