Int'l Current Rating: 10A
Int'l Voltage Rating: 250VAC
N.A. Current Rating: 10A
N.A. Voltage Rating : 120/250VAC
Temperature Rating: -10ºC to 40ºC
Flammability Rating: UL 94 V-0
Operating Frequency: 50/60Hz
Class: Class I
Quick Disconnects: 13/4.8mm
Terminal Material: Various Copper Alloy
Power Inlet: yes
Access Outlet: no
Sheet Style: C14
Switch: yes
Fuse: yes
Number of Fuses: 2(not included)
Fuse Size: ¼ x 1¼" / 5x20mm
Voltage Selector: yes
Voltage Selector Settings: 115,230
Circuit Breaker: no
Filter: no
Mounting Style: Screw
General Material: PBT
Color: Black
CE Marking: no
REMARKS: Assembly utilizes module 83544030. Jumper wires are 18AWG, AWM 1015 type hook-up wires brown & Lt. Blue (see part #'s 55010832 & 55010835 for specifications) with 4.8mm QD's
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 83544530 |
Product Name | 4 Function Double Fuse Power Entry Module; Wired |
Power Type | AC Power Connector |
Device Type | Power Entry Module |
Configuration | IEC |
Mounting Style | Screw |
Termination Types | Quick-Disconnect |