Interpower Datasheets for Power Entry Modules
Power entry modules are composed of a connector and a mounting case with features to produce the highly conditioned output necessary for medical or sensitive instrumentation.
Power Entry Modules: Learn more
| Product Name | Notes |
|---|---|
| Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: See Remarks Operating Frequency: 50/60Hz Class:... | |
| Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz... | |
| Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 250VAC Temperature Rating: -40ºC to 70ºC Flammability Rating: See Remarks Class: Class I Quick... | |
| Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 250VAC Temperature Rating: -40ºC to 70ºC Flammability Rating: See Remarks Class: Class I Solder... | |
| Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6/10A N.A. Voltage Rating : 250VAC Temperature Rating: 65ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class... | |
| Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6A N.A. Voltage Rating : 250VAC Temperature Rating: 65ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class... | |
| Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 40ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60... | |
| Int'l Current Rating: 3A Int'l Voltage Rating: 250VAC N.A. Current Rating: 3A N.A. Voltage Rating : 115/250VAC Temperature Rating: 40ºC Ambient Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class:... | |
| Int'l Current Rating: 4A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6/4A N.A. Voltage Rating : 125/250VAC Temperature Rating: -25ºC to 85ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz... | |
| Int'l Current Rating: 6A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 115/250VAC Temperature Rating: 65ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class... | |
| Int'l Current Rating: 6A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: See Remarks Operating Frequency: 50/60Hz Class:... | |
| Int'l Current Rating: 6A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6A N.A. Voltage Rating : 250VAC Temperature Rating: -25ºC to 85ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz... | |
| Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 10A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: Class I... | |
| Int'l Current Rating: Up to 40ºC - 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: Up to 40ºC - 10A N.A. Voltage Rating : 115/250VVAC Temperature Rating: -25ºC to 40ºC... | |
| Int'l Current Rating: Up to 40ºC - 6A Int'l Voltage Rating: 250VAC N.A. Current Rating: Up to 40ºC - 8A N.A. Voltage Rating : 115/250VAC Temperature Rating: 40ºC Ambient Flammability... | |
| NOTE: This is an Obsolete Part Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating:... |