Interpower Swiss socket in clear NEMA 12/4, IP65 housing 88052141

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swiss socket in clear NEMA 12/4, IP65 housing - 88052141 - Interpower
Oskaloosa, IA, USA
Swiss socket in clear NEMA 12/4, IP65 housing
88052141
Swiss socket in clear NEMA 12/4, IP65 housing 88052141
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: -10ºC to 60ºC Ingress Protection Rating: IP65/NEMA 12/4 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: 13 Plug/Socket Standard: SEV 1011 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Aluminum cast frame CE Marking: no REMARKS: UV rated for outdoor use. Gaskets around hinged cover & mounting hole. Locking & sealing hinged cover when not in use. Hardware not included.

Current Rating: 10A

Voltage Rating: 250VAC

Temperature Rating: -10ºC to 60ºC

Ingress Protection Rating: IP65/NEMA 12/4

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: 13

Plug/Socket Standard: SEV 1011

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 1.5mm²

General Material: Aluminum cast frame

CE Marking: no

REMARKS: UV rated for outdoor use. Gaskets around hinged cover & mounting hole. Locking & sealing hinged cover when not in use. Hardware not included.

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88052141
Product Name Swiss socket in clear NEMA 12/4, IP65 housing
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
Standards / Certifications RoHS; SEV 1011
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Double-Fused Two Function Power Entry Module - 83110170 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
NEMA L6-15 Flanged Outlet - 88030660 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L6-15
Standards / Certifications UL; CSA; WD 6
View Details
Australian socket in Clear NEMA 12/4,IP65 Housing - 88052160 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; AS/NZS 3112
View Details
15A/125V North American Snap-In Receptacle - 88224100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details