Int'l Current Rating: 6A
Int'l Voltage Rating: 250VAC
N.A. Current Rating: 10A
N.A. Voltage Rating : 115/250VAC
Temperature Rating: 65ºC
Flammability Rating: UL 94 V-0
Operating Frequency: 50/60Hz
Class: Class I
Quick Disconnects: 5/6.3mm
Terminal Material: Nickel-plated brass
Power Inlet: yes
Access Outlet: no
Sheet Style: C14
Switch: yes
Fuse: yes
Number of Fuses: 1(not included)
Fuse Size: ¼ x 1¼" / 5x20mm
Voltage Selector: yes
Voltage Selector Settings: 110,120,220,240
Circuit Breaker: no
Filter: yes
Leak Current Value: .25mA/.45mA
Filtering Bandwidth : 50KHz to 30MHz
Mounting Style: Screw Mount
General Material: Thermoplastic
Color: Black
CE Marking: no
REMARKS: IEC60127-6:2014 compliant. Glow WireIgnition Temp. = 775°ºC; Glow WireFlammability Index = 850°ºC
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 83511420 |
Product Name | Five Function Double Fused Power Entry Module |
Power Type | AC Power Connector |
Device Type | Power Entry Module |
Configuration | IEC |
Mounting Style | Screw Mount |