Interpower Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
All boxes are fitted with an earth terminal. Boxes are made of steel silver in Boxes are in accordance with BS 4662:1970. Boxes contain knockouts and can be mounted.
Double Duplex Frame.Material: ABSFlammability: UL94 HB
Front Mount Single Frame.Material: ABSFlammability: UL94 HB
General Material: Stainless Steel/E-coat Epoxy Use with: IEC 60320-3 SheetE/Sheet F Combinations CE Marking: no REMARKS: Tool not required for plug-connector removal. This item may also work with Sheet G/Sheet...
General Material: Stainless Steel/E-coat Epoxy Use with: IEC60320-3 C13/C14 combinations CE Marking: no REMARKS: Tool not required for connector removal. This lock may also work with C15/C16 andC17/C18 combinations.
General Material: Steel/Finish E-coat Epoxy Use with: Interpower IEC 60320 C13 & C17 CE Marking: no
High impact Phenolic, Non-metallic plug box. 3/4" knockout holesSuitable for wet or damp locations.Color: BlackTemp: 150c heat rated.Dimension: Length 4 7/16 Width: 1 25/32 Depth: 2 9/16Mounting Method: Nail or...
Hinged Cover Single Frame.Material: ABSFlammability: UL94 HB
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC IP Rating : IP 54 Lock Material: Steel...
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC IP Rating : IP 54 Pan. Seal Material:...
Length: Approximately 25cm Conductors: 18AWG, UL 1015 Current rating: 10A / 250VAC Maximum Temperature: 105ºC Application: Used with 8354 series modules without voltage selection function.
Mounting Box Color: Black Material: Polyamide 6 Box comes with hardware and 1 rubber gasket. The surface mount housing is heat, frost and UV resistant as well as splash protected...
Rubber Gasket APPROVALS: MISC
Safety Lock Red
Yellow Safety Lock