Current Rating: 30A
Voltage Rating: 120/208VAC
Temperature Rating: -40ºC to 60ºC
Flammability Rating: UL 94 V-2
Phase: 3 Phase
Class: Class I
Number of Contacts: 5
Contact Material: Brass
Plug/Socket Type: NEMA L21-30
Plug/Socket Standard: WD 6
Plug/Socket Color: Black/White
Cable Selection: 5 wire
Cable Size: 11.6mm to 29.2mm OD
General Material: Nylon
CE Marking: no
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88030670 |
Product Name | NEMA L21-30 Cable Mount Connector |
Power Type | AC Power Connector |
Configuration | NEMA; Other; NEMA L21-30 |
Standards / Certifications | UL; CSA; WD 6 |
Phase | Three |