Interpower IEC 60320 C16 Snap-In Inlet; 1.5mm panel thickness 83030250

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C16 Snap-In Inlet; 1.5mm panel thickness - 83030250 - Interpower
Oskaloosa, IA, USA
IEC 60320 C16 Snap-In Inlet; 1.5mm panel thickness
83030250
IEC 60320 C16 Snap-In Inlet; 1.5mm panel thickness 83030250
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 120ºC Flammability Rating: UL 94 V-0 Class: I Solder Tabs: 3 Terminal Material: Nickel-plated brass Sheet Style: C16 Mounting Style: Snap-in Panel Thickness: 1.5mm General Material: PBT Color: Black CE Marking: yes

Note: Other colors available, please contact Customer Service.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 120ºC

Flammability Rating: UL 94 V-0

Class: I

Solder Tabs: 3

Terminal Material: Nickel-plated brass

Sheet Style: C16

Mounting Style: Snap-in

Panel Thickness: 1.5mm

General Material: PBT

Color: Black

CE Marking: yes

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83030250
Product Name IEC 60320 C16 Snap-In Inlet; 1.5mm panel thickness
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

Italian socket in Clear NEMA 12/4, IP65 Housing - 88052150 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23
View Details
IEC 60320 C20 Snap-in Power Inlet - 83030440 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
NEMA 5-20 Hospital Grade Cable Mount Connector - 88030400 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-20
Applications Hospital
View Details
16A/250V Danish Plug - 88010741 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; Afsnit 107-2-D1
View Details