Interpower 20A/125V North American Screw Mount Receptacle 88274100

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A/125V North American Screw Mount Receptacle - 88274100 - Interpower
Oskaloosa, IA, USA
20A/125V North American Screw Mount Receptacle
88274100
20A/125V North American Screw Mount Receptacle 88274100
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG Max General Material: PBT CE Marking: no REMARKS: Solder Tab Terminals w/ wire binding screws Static Environmental Temp Rating -20 C to70 C

Current Rating: 20A

Voltage Rating: 125VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 5-20

Plug/Socket Standard: NEMA WD6

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 12 AWG Max

General Material: PBT

CE Marking: no

REMARKS: Solder Tab Terminals w/ wire binding screws Static Environmental Temp Rating -20 C to70 C

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88274100
Product Name 20A/125V North American Screw Mount Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
Country Selection USA
Standards / Certifications NEMA WD6
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C20 Screw Mount Power Inlet - 83030400 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
NEMA L5-20 Panel/Wall Mount Single Receptacle - 88030300 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA L5-20
View Details
Cable Mount Rewireable C19 Connector - 83011310 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
View Details
Danish Data Socket - 88011040 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details