Int'l Current Rating: 16A
Int'l Voltage Rating: 250VAC
N.A. Current Rating: 20A
N.A. Voltage Rating : 250VAC
Temperature Rating: 70ºC
Flammability Rating: UL 94 V-0
Class: I
Terminal Material: Brass
Sheet Style: C19
Mounting Style: Cable Mount
General Material: Polyamide 6
Color: Black
CE Marking: yes
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 83011431 |
Product Name | IEC 60320 C19 Rewireable Connector |
Power Type | AC Power Connector |
Configuration | IEC |
Mounting Style | Cable; Cable Mount |
Standards / Certifications | RoHS; CE |