Int'l Current Rating: A
Int'l Voltage Rating: VAC
N.A. Current Rating: 20A
N.A. Voltage Rating : 250VAC
Temperature Rating: -40ºC to 70ºC
Flammability Rating: UL 94 V-HB
Class: I
Quick Disconnects: 0
Solder Tabs: 0
Terminal Material: Brass
Sheet Style: C19
Mounting Style: Cable Mount
General Material: Nylon
Color: Black
CE Marking: no
REMARKS: Cable size: 16-12AWG or 1.5mm²- 2.5mm²
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 888H320C |
Product Name | IEC 60320 C19 Cable Mount Connector |
Power Type | AC Power Connector |
Configuration | IEC |
Mounting Style | Cable; Cable Mount |
Standards / Certifications | UL; CSA; IEC |