Int'l Current Rating: 10A
Int'l Voltage Rating: 250VAC
N.A. Current Rating: 10A
N.A. Voltage Rating : 115/250VAC
Temperature Rating: -25ºC to 40ºC
Operating Frequency: 50/60HZ
Class: Class I
Quick Disconnects: 3/6.3mm
Power Inlet: yes
Access Outlet: no
Sheet Style: C14
Switch: yes
Fuse: no
Voltage Selector: no
Circuit Breaker: no
Filter: yes
Leak Current Value: .20mA/.40mA
Filtering Bandwidth : 50KHz to 30MHz
Mounting Style: Snap-in
Panel Thickness: 1.0 to 1.6mm.
General Material: Thermoplastic
Color: Black
CE Marking: no
REMARKS: Hi- pot L to G = 2250VDC L to L = 1450VDC
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 83510480 |
Product Name | Three Function Module with Single Fuse & Switch |
Power Type | AC Power Connector |
Configuration | IEC |
Mounting Style | Snap-in |
Termination Types | Snap-in |