Current Rating: 2.5A
Voltage Rating: 250VAC
Temperature Rating: Max. Amb. 35ºC
Phase: Single Phase
Class: Class II
Number of Contacts: 2
Contact Material: Nickel-plated brass
Plug/Socket Type: CEE 7/16
Plug/Socket Standard: CEE 7
Plug/Socket Color: Black
Cable Selection: 2 wire
Cable Size: 0.75mm²
General Material: Thermoplastic
CE Marking: no
REMARKS: Type of terminals: Crimping. Allowable heat rise of 45ºC for max. operating temperature of 80ºC.
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88040030 |
Product Name | Europlug Non-Rewireable Plug |
Power Type | AC Power Connector |
Device Type | Plug |
Configuration | CEE; Other; CEE 7/16 |
Standards / Certifications | RoHS; CEE 7 |
Phase | Single |