Interpower 20A/250V North American Snap-in Receptacle 88252100

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A/250V North American Snap-in Receptacle - 88252100 - Interpower
Oskaloosa, IA, USA
20A/250V North American Snap-in Receptacle
88252100
20A/250V North American Snap-in Receptacle 88252100
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 6-20 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG max General Material: PBT CE Marking: no REMARKS: QD Terminals Static Environmental Temp Rating - 20ºC to 70ºC

Current Rating: 20A

Voltage Rating: 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 6-20

Plug/Socket Standard: NEMA WD6

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 12 AWG max

General Material: PBT

CE Marking: no

REMARKS: QD Terminals Static Environmental Temp Rating - 20ºC to 70ºC

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88252100
Product Name 20A/250V North American Snap-in Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
Termination Types Quick-Disconnect
Country Selection USA
Unlock Full Specs
to access all available technical data

Similar Products

South Africa Panel Mount Receptacle - 88052170 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 546/SANS 164
View Details
Connector Lock for C19 Connector - 85910055 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
View Details
Australian Black 10A/250VAC Socket - 88052060 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; AS/NZS 3112
View Details
NEMA L5-15 Duplex Receptacle - 88031220 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA L5-15
View Details