Interpower Continental European Duplex Socket White 88010201

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continental European Duplex Socket White - 88010201 - Interpower
Oskaloosa, IA, USA
Continental European Duplex Socket White
88010201
Continental European Duplex Socket White 88010201
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: See Remarks Flammability Rating: 850 C Glow wire Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Berylium Copper Plug/Socket Type: CEE 7/3 Plug/Socket Standard: DIN 49440-1 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 2.5mm² General Material: PBT CE Marking: no REMARKS: Ambient temperature range: -5°ºC to +35°ºC. Allowable temp. rise during use is +45°ºC. Operational temp. range is -5°ºC to +80°º

Current Rating: 16A

Voltage Rating: 250VAC

Temperature Rating: See Remarks

Flammability Rating: 850 C Glow wire

Ingress Protection Rating: IP 20

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Berylium Copper

Plug/Socket Type: CEE 7/3

Plug/Socket Standard: DIN 49440-1

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 2.5mm²

General Material: PBT

CE Marking: no

REMARKS: Ambient temperature range: -5°ºC to +35°ºC. Allowable temp. rise during use is +45°ºC. Operational temp. range is -5°ºC to +80°º

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010201
Product Name Continental European Duplex Socket White
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
Standards / Certifications RoHS; VDE; DIN 49440-1
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

20A/125V North Amer. Snap-in Receptacle; White - 88232300 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
16A/250V White Danish Shuttered Socket - 88010541 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
IEC 60320 C20 Snap-in Power Inlet - 83030440 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 C18 Snap-In Inlet; 3.0mm panel thickness - 83030850 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details