Current Rating: 10A
Voltage Rating: 250VAC
Temperature Rating: 113ºC
Flammability Rating: 750ºC Glow wire
Ingress Protection Rating: IP X3
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Nickel-plated brass
Plug/Socket Type: 10A
Plug/Socket Standard: AS/NZS 3112
Plug/Socket Color: White
Cable Selection: 3 wire
Cable Size: 2.5mm²
General Material: Thermoplastic
CE Marking: no
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88010512 |
Product Name | 10A/250V White Australian Socket |
Power Type | AC Power Connector |
Device Type | Receptacle |
Configuration | Other; 10A |
Standards / Certifications | AS/NZS 3112 |
Phase | Single |