NOTE: This is an Obsolete Part
Current Rating: 16A
Voltage Rating: 250VAC
Temperature Rating: -5ºC to 35ºC
Flammability Rating: UL 94 HB
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Nickel-plated brass
Plug/Socket Type: CEE 7/4
Plug/Socket Standard: DIN VDE 0620-1
Plug/Socket Color: White
Cable Selection: 3 wire
Cable Size: 1.5mm²
General Material: Polystyrene
CE Marking: no
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88010967 |
Product Name | 16A/250V Continental European Angled Plug |
Power Type | AC Power Connector |
Device Type | Plug |
Configuration | CEE; Other; CEE 7/4 |
Standards / Certifications | RoHS; VDE; DIN VDE 0620-1 |
Phase | Single |