Current Rating: 13A
Voltage Rating: 250VAC
Temperature Rating: Max. Amb. 25 C
Flammability Rating: 850 C Glow wire
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Nickel-plated brass
Plug/Socket Type: Afsnit 107-2-D1
Plug/Socket Standard: DK/SB 107-2-D1
Plug/Socket Color: White
Cable Selection: 3 wire
Cable Size: 2.5mm²
General Material: Thermoplastic
CE Marking: no
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88011040 |
Product Name | Danish Data Socket |
Power Type | AC Power Connector |
Device Type | Receptacle |
Configuration | Other; Afsnit 107-2-D1 |
Standards / Certifications | RoHS; DK/SB 107-2-D1 |
Phase | Single |