General Material: Steel Material
Use with: Interpower IEC 60320 C19 Connectors.Finish E-Coat Epoxy Black.
CE Marking: no
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 85910051 |
Product Name | Connector Lock for C19 Connector |
Power Type | AC Power Connector |