Int'l Current Rating: 10A
Int'l Voltage Rating: 250VAC
N.A. Current Rating: 10A
N.A. Voltage Rating : 250VAC
Temperature Rating: -40ºC to 70ºC
Flammability Rating: See Remarks
Class: Class I
Solder Tabs: 3
Terminal Material: Nickel-plated brass
Power Inlet: yes
Access Outlet: no
Sheet Style: C14
Switch: no
Fuse: yes
Number of Fuses: 1(not included)
Fuse Size: 5x20mm
Voltage Selector: no
Circuit Breaker: no
Filter: no
Mounting Style: Screw Mount
General Material: Thermoplastic
Color: Black
CE Marking: yes
REMARKS: Flammability: UL 94 V-0;IEC 60127-6:2014 Compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 83110111 |
Product Name | Two Function Power Entry Module |
Power Type | AC Power Connector |
Device Type | Power Entry Module |
Configuration | IEC |
Mounting Style | Screw Mount |