Current Rating: 20A
Voltage Rating: 250VAC
Temperature Rating: See Remarks
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Brass
Plug/Socket Type: NBR 14136
Plug/Socket Standard: NBR 14136
Plug/Socket Color: White
Cable Selection: 3 wire
Cable Size: 2.5mm² max
General Material: Thermoplastic
CE Marking: no
REMARKS: Mounting screws included. Ambient temp. range -5°ºC to +35°ºC. Allowable temp. rise during use is +45°ºC. Operational temp. range is -5°ºC to +80°ºC.
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88040340 |
Product Name | 20A Brazil Surface Mount Receptacle |
Power Type | AC Power Connector |
Device Type | Receptacle |
Configuration | Other; NBR 14136 |
Standards / Certifications | NBR 14136 |
Phase | Single |