Interpower Datasheets for Rocker Switches
Rocker switches are actuated by a standard or dual rocker or paddle.
Rocker Switches: Learn more
| Product Name | Notes |
|---|---|
| 1. Constructed from tough impact resistant, flame retardant plastics. The lid incorporates a fuse and switching device. A glowing neon lamp visible with lid open or closed indicates when power... | |
| Current Rating: 16A Voltage Rating: 125/250VAC Temperature Rating: 100ºC Electrical Life: 10000 cycles Mechanical Life: 50000 cycles Horsepower Rating: 1-125V/2-250V Insulation Resistance: >100 Mega-Ohms Dielectric Strength: 3000VAC Quick Disconnects: 4... | |
| Current Rating: 16A Voltage Rating: 125/250VAC Temperature Rating: 100ºC Electrical Life: 10000 cycles Mechanical Life: 50000 cycles Horsepower Rating: 1HP@125/2HP@250 Insulation Resistance: >100 Mega-Ohms Dielectric Strength: 3000VAC Quick Disconnects: 4... | |
| Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Ambient 105ºC Electrical Life: 50000 cycles Mechanical Life: 100000 cycles Horsepower Rating: See Remarks Insulation Resistance: >100 Mega-Ohms Dielectric Strength: 3000VAC Quick... | |
| Current Rating: 6/10/12A Voltage Rating: 250/125VAC Temperature Rating: 100ºC/55ºC Electrical Life: 50000 cycles Mechanical Life: 100000 cycles Horsepower Rating: See Remarks. Insulation Resistance: >100 Mega-Ohms Dielectric Strength: 3000VAC Quick Disconnects:... | |
| Current Rating: 6/4A Voltage Rating: 125/250VAC Temperature Rating: Ambient 85ºC Electrical Life: 10000 cycles Mechanical Life: 50000 cycles Horsepower Rating: 1/10 HP@125/250 Insulation Resistance: >100 Mega-Ohms Dielectric Strength: 3000VAC Quick... | |
| Safebloc with 2.5m of 3x1.50mm cable. SPECIFICATIONS: Materials: Tough, impact resistant, flame retardant thermoplastics. Rating: 13A 250VAC / 5A 24VDCFuse: One BS 1362 13A fuse supplied. Weight: Approx. 272 gramsUse... |