Interpower NEMA L5-30 Cable Mount Connector 88031160

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA L5-30 Cable Mount Connector - 88031160 - Interpower
Oskaloosa, IA, USA
NEMA L5-30 Cable Mount Connector
88031160
NEMA L5-30 Cable Mount Connector 88031160
Current Rating: 30A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L5-30 Plug/Socket Standard: WD 6 Plug/Socket Color: Black/White Cable Selection: 3 wire Cable Size: 7mm to 19.8mm OD General Material: Nylon CE Marking: no

Current Rating: 30A

Voltage Rating: 125VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA L5-30

Plug/Socket Standard: WD 6

Plug/Socket Color: Black/White

Cable Selection: 3 wire

Cable Size: 7mm to 19.8mm OD

General Material: Nylon

CE Marking: no

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88031160
Product Name NEMA L5-30 Cable Mount Connector
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L5-30
Standards / Certifications UL; CSA; WD 6
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

10A/250V White Australian In-Line Socket - 88010411 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 10A
View Details
Double-Fused Two Function Power Entry Module - 83110180 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
16A/250V Italian Socket - 88010672 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23-16VII
View Details
IEC 60320 Sheet J Screw Mount Power Outlet - 83031010 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details