Int'l Current Rating: 16A
Int'l Voltage Rating: 250VAC
N.A. Current Rating: 20A
N.A. Voltage Rating : 250VAC
Temperature Rating: -20ºC to 70ºC
Flammability Rating: UL 94 V-0
Class: I
Quick Disconnects: 3
Terminal Material: Tin plated Brass
Sheet Style: Sheet J
Mounting Style: Screw
General Material: PBT
Color: White
CE Marking: yes
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 83031200 |
Product Name | IEC 60320 Sheet J Screw Mount Power Outlet; White |
Power Type | AC Power Connector |
Configuration | IEC |
Mounting Style | Screw |
Standards / Certifications | RoHS; VDE; CE |