Interpower Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| Input Options: 100, 120, 200, 220, 230, 240V Output Options: 100, 120, 200, 220, 230, 240V Volt Amps: 2000VA Frequency: 50/60HzHz Thermal Switch Rating: 140ºC Insulation Switch Rating: Class H... |