Int'l Current Rating: 10A
Int'l Voltage Rating: 250VAC
N.A. Current Rating: 15A
N.A. Voltage Rating : 250VAC
Temperature Rating: 70ºC
Flammability Rating: UL 94 V-0
Class: I
Quick Disconnects: 0
Solder Tabs: 3
Terminal Material: Nickel-plated brass
Sheet Style: C14
Mounting Style: PC-Board
Panel Thickness: N/A
General Material: Thermoplastic
Color: Black
CE Marking: yes
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 83011172 |
Product Name | IEC 60320 C14 PC-Board Mount Power Inlet |
Power Type | AC Power Connector |
Device Type | Plug |
Configuration | IEC |
Mounting Style | PCB; PC-Board |