Interpower IEC 60320 Sheet J Snap-In Power Outlet; Gray 83031120

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 Sheet J Snap-In Power Outlet; Gray - 83031120 - Interpower
Oskaloosa, IA, USA
IEC 60320 Sheet J Snap-In Power Outlet; Gray
83031120
IEC 60320 Sheet J Snap-In Power Outlet; Gray 83031120
Int'l Current Rating: 16A Int'l Voltage Rating: 250VAC N.A. Current Rating: 20A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Terminal Material: Tin plated Brass Sheet Style: Sheet J Mounting Style: Snap-in Panel Thickness: 1.5mm General Material: PBT Color: Gray CE Marking: yes

Int'l Current Rating: 16A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 20A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Quick Disconnects: 3

Terminal Material: Tin plated Brass

Sheet Style: Sheet J

Mounting Style: Snap-in

Panel Thickness: 1.5mm

General Material: PBT

Color: Gray

CE Marking: yes

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83031120
Product Name IEC 60320 Sheet J Snap-In Power Outlet; Gray
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

16A 4 Hour Connector Yellow, 2P 3W, IP44 - 84331104 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Single
View Details
10A/250V Australian Plug - 88010713 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
View Details
20A/250V North American Snap-In Receptacle - 88254100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
NEMA L6-20 Flanged Inlet - 88030090 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L6-20
View Details