NOTE: This part is not available for sale
Int'l Current Rating: 10A
Int'l Voltage Rating: 250VAC
N.A. Current Rating: 15A
N.A. Voltage Rating : 250VAC
Temperature Rating: -25ºC to 70ºC
Flammability Rating: UL 94 V-0
Class: Class I
Quick Disconnects: 3/6.3mm
Solder Tabs: 3
Terminal Material: Electro-tinned Brass
Power Inlet: no
Access Outlet: yes
Sheet Style: F
Switch: no
Fuse: no
Voltage Selector: no
Circuit Breaker: no
Filter: no
Mounting Style: Snap-in
Panel Thickness: 2.0mm
General Material: Thermoplastic
Color: Black
CE Marking: yes
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 83020131 |
Product Name | IEC 60320 Four Position Accessory Power Module |
Power Type | AC Power Connector |
Configuration | IEC |
Mounting Style | Snap-in |
Termination Types | Snap-in |