Current Rating: 16A
Voltage Rating: 250VAC
Ingress Protection Rating: IP 20
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Contact Material: Brass
Plug/Socket Type: CEE 7/3
Plug/Socket Standard: DIN 49440-1
Plug/Socket Color: White
Cable Selection: 3 wire
Cable Size: 1.5mm²
General Material: Thermoplastic
CE Marking: no
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88010401 |
Product Name | Continental European In-Line Socket |
Power Type | AC Power Connector |
Device Type | Receptacle |
Configuration | CEE; Other; CEE 7/3 |
Standards / Certifications | RoHS; VDE; DIN 49440-1 |