Interpower NEMA L5-20 Flanged Inlet 88030500

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA L5-20 Flanged Inlet - 88030500 - Interpower
Oskaloosa, IA, USA
NEMA L5-20 Flanged Inlet
88030500
NEMA L5-20 Flanged Inlet 88030500
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L5-20 Plug/Socket Standard: WD 6 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 16 AWG to 10 AWG General Material: Nylon CE Marking: no

Current Rating: 20A

Voltage Rating: 125VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA L5-20

Plug/Socket Standard: WD 6

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 16 AWG to 10 AWG

General Material: Nylon

CE Marking: no

Supplier's Site Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88030500
Product Name NEMA L5-20 Flanged Inlet
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L5-20
Standards / Certifications UL; WD 6
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
NEMA 5-15 Flanged Outlet - 88031030 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-15
Standards / Certifications UL; CSA; WD 6
View Details
5 Function Dbl.Fuse Filtered Hospital Grade Module - 83545020 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details