Int'l Current Rating: 10A
Int'l Voltage Rating: 250VAC
N.A. Current Rating: 10A
N.A. Voltage Rating : 250VAC
Temperature Rating: -25ºC to 70ºC
Flammability Rating: UL 94 V-0
Class: I
Quick Disconnects: 0
Solder Tabs: 3
Terminal Material: Nickel-plated brass
Sheet Style: F
Mounting Style: Snap-in
Panel Thickness: 1.5mm
General Material: Thermoplastic
Color: Black
CE Marking: yes
REMARKS: IP30 rating from front side.
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 83011230 |
Product Name | IEC 60320 Sheet F Snap-in Shuttered Outlet |
Power Type | AC Power Connector |
Configuration | IEC |
Mounting Style | Snap-in |
Termination Types | Snap-in |