Current Rating: 16A
Voltage Rating: 250VAC
Temperature Rating: 85ºC
Flammability Rating: UL 94 HB
Phase: Single Phase
Class: Class I
Number of Contacts: 3
Plug/Socket Type: DK 2-8a
Plug/Socket Standard: Afsnit 107-2-D1
Plug/Socket Color: White
Cable Selection: 3 wire
General Material: Thermoplastic
CE Marking: no
REMARKS: Rohs exemption 6(c).
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 88010941 |
Product Name | 16A/250V Danish Hospital Grade plug |
Power Type | AC Power Connector |
Device Type | Plug |
Configuration | Other; DK 2-8a |
Applications | Hospital |
Standards / Certifications | RoHS; Afsnit 107-2-D1 |