NOTE: This part is not available for sale
Int'l Current Rating: 10A
Int'l Voltage Rating: 250VAC
N.A. Current Rating: 15A
N.A. Voltage Rating : 250VAC
Temperature Rating: -20ºC to 70ºC
Flammability Rating: UL 94 V-0
Class: I
Terminal Material: Nickel-plated brass
Sheet Style: Sheet E
General Material: PBT
Color: Gray
CE Marking: yes
Interpower | |
---|---|
Product Category | Power Connectors |
Product Number | 83032010 |
Product Name | IEC 60320 Sheet E Rewireable Cable Mount Plug |
Power Type | AC Power Connector |
Device Type | Plug |
Configuration | IEC |
Standards / Certifications | RoHS; CE |