TDK Corporation Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 30 40 50 60 70 80 83 84 85 86 87 88 89 90 91 92 93 94 95 100 110 115
Product Name Notes
Commercial Grade, Mid Voltage (100 to 630V)
General (Up to 50V)
High Temperature Application
Mid Voltage (100 to 630V)
Open Mode
Soft Termination

<< Prev Next >>