Commercial Grade, Mid Voltage (100 to 630V)
0.022µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
0.022µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
0.022µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 0.022UF 250V X7R 1206
CAPACITOR CERAMIC 0.022UF 250V, X7R, 10%, 1206; Capacitance:22000pF;
CAP CER 0.022UF 250V X7R 1206
| TDK Corporation | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3216X7R2E223K115AM | 445-6075-1-ND | 445-6075-6-ND | C3216X7R2E223K115AM | 87R4349 | 769-C3216X7R2E223K115AM |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 0.022Uf 250V, X7R, 10%, 1206; Capacitance Tdk | CAP CER 0.022UF 250V X7R 1206 |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Technology | Multilayer | Film Capacitors | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |