TDK U.S.A. Corporation Ceramic Capacitors C3216X7R2A474M160AA

Description
0.47µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.47µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-4466-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4466-2-ND
Ceramic Capacitors 445-4466-2-ND
0.47µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4466-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4466-1-ND
Ceramic Capacitors 445-4466-1-ND
0.47µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4466-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4466-6-ND
Ceramic Capacitors 445-4466-6-ND
0.47µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

0.47µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.47Uf 100V, X7R, 20%, 1206, Full Reel; Capacitance Tdk - 87R4338 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf 100V, X7R, 20%, 1206, Full Reel; Capacitance Tdk
87R4338
Capacitor Ceramic 0.47Uf 100V, X7R, 20%, 1206, Full Reel; Capacitance Tdk 87R4338
CAPACITOR CERAMIC 0.47UF 100V, X7R, 20%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.47UF 100V, X7R, 20%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-4466-2-ND 445-4466-6-ND 87R4338
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.47Uf 100V, X7R, 20%, 1206, Full Reel; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C402T250CJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100101GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers