TDK Corporation Multilayer Ceramic Chip Capacitor C3216X7R1V106K160AC

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R1V106K160AC - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R1V106K160AC
Multilayer Ceramic Chip Capacitor C3216X7R1V106K160AC
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C3216X7R1V106K160AC - 1027182-C3216X7R1V106K160AC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216X7R1V106K160AC
1027182-C3216X7R1V106K160AC
Ceramic Capacitors - C3216X7R1V106K160AC 1027182-C3216X7R1V106K160AC
Manufacturer: TDK Corporation Win Source Part Number: 1027182-C3216X7R1V10 6K160AC Packaging: Reel - TR Features: Low ESL Voltage Rating: 35V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 10μF Tolerance: ±10% Temperature Coefficient: X7R Thickness (Max): 0.071" (1.80mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Industrial

Manufacturer: TDK Corporation
Win Source Part Number: 1027182-C3216X7R1V106K160AC
Packaging: Reel - TR
Features: Low ESL
Voltage Rating: 35V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 10μF
Tolerance: ±10%
Temperature Coefficient: X7R
Thickness (Max): 0.071" (1.80mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 9162964 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9162964
MLCCs - Multilayer Ceramic Capacitors 9162964
TDK C3216X7R1V106K160AC

TDK C3216X7R1V106K160AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 9162964P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
9162964P
MLCCs - Multilayer Ceramic Capacitors 9162964P
TDK C3216X7R1V106K160AC

TDK C3216X7R1V106K160AC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1110485 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1110485
MLCCs - Multilayer Ceramic Capacitors 1110485
TDK C3216X7R1V106K160AC

TDK C3216X7R1V106K160AC

Supplier's Site
Ceramic Capacitors - 445-14799-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14799-1-ND
Ceramic Capacitors 445-14799-1-ND
10µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14799-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14799-6-ND
Ceramic Capacitors 445-14799-6-ND
10µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14799-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14799-2-ND
Ceramic Capacitors 445-14799-2-ND
10µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

10µF ±10% 35V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
10UF 35V Capacitor
60-C3216X7R1V106K160AC
10UF 35V Capacitor 60-C3216X7R1V106K160AC
CAP CER 10UF 35V X7R 1206 Product overview: C3216X7R1V106K160AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R1V106K160 AC can be used for catalog matching and distributor lookup.

CAP CER 10UF 35V X7R 1206 Product overview: C3216X7R1V106K160AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 35V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R1V106K160AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10Μf, 35V, 10%, X7R, 1206; Capacitance Tdk - 84Y5727 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, 10%, X7R, 1206; Capacitance Tdk
84Y5727
Cap, 10Μf, 35V, 10%, X7R, 1206; Capacitance Tdk 84Y5727
CAP, 10µF, 35V, 10%, X7R, 1206; Capacitance:10µF; Voltage Rating:35V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

CAP, 10µF, 35V, 10%, X7R, 1206; Capacitance:10µF; Voltage Rating:35V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 35V, Mlcc, 1206 Rohs Compliant Tdk - 68AH9461 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Mlcc, 1206 Rohs Compliant Tdk
68AH9461
Cap, 10Uf, 35V, Mlcc, 1206 Rohs Compliant Tdk 68AH9461
CAP, 10UF, 35V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 10UF, 35V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C3216X7R1V106K160AC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7R1V106K160AC
Ceramic Capacitors C3216X7R1V106K160AC
CAP CER 10UF 35V X7R 1206

CAP CER 10UF 35V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R1V106K160AC 1027182-C3216X7R1V106K160AC 9162964 9162964P 445-14799-1-ND 445-14799-6-ND 60-C3216X7R1V106K160AC 84Y5727 68AH9461 C3216X7R1V106K160AC
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C3216X7R1V106K160AC MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 10UF 35V Capacitor Cap, 10Μf, 35V, 10%, X7R, 1206; Capacitance Tdk Cap, 10Uf, 35V, Mlcc, 1206 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 337AXZ025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers