General (Up to 50V)
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
10µF ±10% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
TDK C3216X7R1C106K160AC
TDK C3216X7R1C106K160AC
TDK C3216X7R1C106K160AC
CAP CER 10UF 16V X7R 1206 Product overview: C3216X7R1C106K160AC from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R1C106K160
CAP CER 10UF 16V X7R 1206
CERAMIC CAPACITOR, 10UF, 16V, X7R, 10%, 1206; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes
CAP, 10µF, 16V, 10%, X7R, 1206; Capacitance:10µF; Voltage Rating:16V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series TDK; Operating Temperature Min:-55°C;RoHS Compliant: Yes
Multilayer Ceramic Capacitor, C Series, 10 - F, - 10%, X7R, 16 V, 1206 [3216 Metric] RoHS Compliant: Yes
| TDK Corporation | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3216X7R1C106K160AC | 445-4042-1-ND | 445-4042-6-ND | 7407568 | 7407568P | 60-C3216X7R1C106K160AC | C3216X7R1C106K160AC | 90R7788 | 79Y4410 | 55T0131 |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | 10UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitor, 10Uf, 16V, X7R, 10%, 1206; Capacitance Tdk | Cap, 10Μf, 16V, 10%, X7R, 1206; Capacitance Tdk | Multilayer Ceramic Capacitor, C Series, 10 F, 10%, X7R, 16 V, 1206 [3216 Metric] Rohs Compliant Tdk |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |||||
| Technology | Multilayer | Multilayer | Multilayer | Film Capacitors | Multilayer | |||||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose | ||||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; Ceramic X7R | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |