TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7R2E104K160AM

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R2E104K160AM - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R2E104K160AM
Multilayer Ceramic Chip Capacitor C3216X7R2E104K160AM
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-6079-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6079-6-ND
Ceramic Capacitors 445-6079-6-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6079-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6079-1-ND
Ceramic Capacitors 445-6079-1-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-6079-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-6079-2-ND
Ceramic Capacitors 445-6079-2-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.1Uf, 250V, X7R, 10%, 1206, Full Reel; Capacitance Tdk - 87R4343 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf, 250V, X7R, 10%, 1206, Full Reel; Capacitance Tdk
87R4343
Capacitor Ceramic 0.1Uf, 250V, X7R, 10%, 1206, Full Reel; Capacitance Tdk 87R4343
CAPACITOR CERAMIC 0.1UF, 250V, X7R, 10%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF, 250V, X7R, 10%, 1206, FULL REEL; Capacitance:0.1µF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C3216X7R2E104K160AM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7R2E104K160AM
Ceramic Capacitors C3216X7R2E104K160AM
CAP CER 0.1UF 250V X7R 1206

CAP CER 0.1UF 250V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R2E104K160AM 445-6079-6-ND 445-6079-1-ND 87R4343 C3216X7R2E104K160AM
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.1Uf, 250V, X7R, 10%, 1206, Full Reel; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF1R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Film Paper Film Capacitors - 103PWS152KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details