Mid Voltage (100 to 630V)
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
1000pF ±10% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
CAPACITOR CERAMIC 1000PF 630V, X7R, 10%, 1206; Capacitance:1000pF; Voltage(DC):630V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Width:1.6mmRoHS Compliant: Yes
CAP CER 1000PF 630V X7R 1206
| TDK Corporation | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | C3216X7R2J102K115AM | 445-6080-6-ND | 445-6080-2-ND | 87R4361 | C3216X7R2J102K115AM |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 1000Pf 630V, X7R, 10%, 1206; Capacitance Tdk | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Technology | Multilayer | Single-Layer | |||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose | General Purpose; General Purpose | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |