TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7R2E104K160AE

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R2E104K160AE - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R2E104K160AE
Multilayer Ceramic Chip Capacitor C3216X7R2E104K160AE
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795733P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795733P
MLCCs - Multilayer Ceramic Capacitors 1795733P
TDK C3216X7R2E104K160AE

TDK C3216X7R2E104K160AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795733 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795733
MLCCs - Multilayer Ceramic Capacitors 1795733
TDK C3216X7R2E104K160AE

TDK C3216X7R2E104K160AE

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1795145 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1795145
MLCCs - Multilayer Ceramic Capacitors 1795145
TDK C3216X7R2E104K160AE

TDK C3216X7R2E104K160AE

Supplier's Site
Ceramic Capacitors - 445-8899-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8899-1-ND
Ceramic Capacitors 445-8899-1-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8899-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8899-2-ND
Ceramic Capacitors 445-8899-2-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8899-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8899-6-ND
Ceramic Capacitors 445-8899-6-ND
0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.1µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Cap, 0.1Μf, 250V, 10%, X7R, 1206; Capacitance Tdk - 68AC5007 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 250V, 10%, X7R, 1206; Capacitance Tdk
68AC5007
Cap, 0.1Μf, 250V, 10%, X7R, 1206; Capacitance Tdk 68AC5007
CAP, 0.1µF, 250V, 10%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:250V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

CAP, 0.1µF, 250V, 10%, X7R, 1206; Capacitance:0.1µF; Voltage Rating:250V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Soft Term Series TDK; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C3216X7R2E104K160AE - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7R2E104K160AE
Ceramic Capacitors C3216X7R2E104K160AE
CAP CER 0.1UF 250V X7R 1206

CAP CER 0.1UF 250V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R2E104K160AE 1795733P 1795733 445-8899-1-ND 445-8899-6-ND 68AC5007 C3216X7R2E104K160AE
Product Name Multilayer Ceramic Chip Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.1Μf, 250V, 10%, X7R, 1206; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Multilayer Multilayer Film Capacitors
Applications General Purpose; Commercial Grade
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1254-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details