TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X5R2A474M160AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X5R2A474M160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X5R2A474M160AA
Multilayer Ceramic Chip Capacitor C3216X5R2A474M160AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14714-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14714-6-ND
Ceramic Capacitors 445-14714-6-ND
0.47µF ±20% 100V Ceramic Capacitor X5R 1206 (3216 Metric)

0.47µF ±20% 100V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14714-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14714-2-ND
Ceramic Capacitors 445-14714-2-ND
0.47µF ±20% 100V Ceramic Capacitor X5R 1206 (3216 Metric)

0.47µF ±20% 100V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14714-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14714-1-ND
Ceramic Capacitors 445-14714-1-ND
0.47µF ±20% 100V Ceramic Capacitor X5R 1206 (3216 Metric)

0.47µF ±20% 100V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - C3216X5R2A474M160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X5R2A474M160AA
Ceramic Capacitors C3216X5R2A474M160AA
CAP CER 0.47UF 100V X5R 1206

CAP CER 0.47UF 100V X5R 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number C3216X5R2A474M160AA 445-14714-6-ND 445-14714-2-ND C3216X5R2A474M160AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C303U100CE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details