TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7R1E105K085AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R1E105K085AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R1E105K085AA
Multilayer Ceramic Chip Capacitor C3216X7R1E105K085AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-1592-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1592-1-ND
Ceramic Capacitors 445-1592-1-ND
1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1592-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1592-2-ND
Ceramic Capacitors 445-1592-2-ND
1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-1592-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-1592-6-ND
Ceramic Capacitors 445-1592-6-ND
1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
1UF 25V Capacitor
60-C3216X7R1E105K085AA
1UF 25V Capacitor 60-C3216X7R1E105K085AA
CAP CER 1UF 25V X7R 1206 Product overview: C3216X7R1E105K085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R1E105K085 AA can be used for catalog matching and distributor lookup.

CAP CER 1UF 25V X7R 1206 Product overview: C3216X7R1E105K085AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R1E105K085AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C3216X7R1E105K085AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7R1E105K085AA
Ceramic Capacitors C3216X7R1E105K085AA
CAP CER 1UF 25V X7R 1206

CAP CER 1UF 25V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Tdk - 87R4278 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Tdk
87R4278
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Tdk 87R4278
CERAMIC CAPACITOR, 1UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Case Size:1206RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Case Size:1206RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 1206; Capacitance Tdk - 90R7794 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 1206; Capacitance Tdk
90R7794
Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 1206; Capacitance Tdk 90R7794
CERAMIC CAPACITOR, 1UF, 25V, X7R, 10%, 1206; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X7R, 10%, 1206; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R1E105K085AA 445-1592-1-ND 445-1592-6-ND 60-C3216X7R1E105K085AA C3216X7R1E105K085AA 87R4278 90R7794
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors 1UF 25V Capacitor Ceramic Capacitors Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Tdk Ceramic Capacitor, 1Uf, 25V, X7R, 10%, 1206; Capacitance Tdk
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Film Capacitors - 1833336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details