TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7R1E155K160AA

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7R1E155K160AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7R1E155K160AA
Multilayer Ceramic Chip Capacitor C3216X7R1E155K160AA
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - C3216X7R1E155K160AA - 865575-C3216X7R1E155K160AA - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C3216X7R1E155K160AA
865575-C3216X7R1E155K160AA
Ceramic Capacitors - C3216X7R1E155K160AA 865575-C3216X7R1E155K160AA
Manufacturer: TDK Corporation Win Source Part Number: 865575-C3216X7R1E155 K160AA Series: C Operating Temperature Range: -55°C ~ 125°C Features: 1.5 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric) Package: Reel - TR Package: 1206 (3216 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C3216X7R1E155KT000N, 445-4026-6, C3216X7R1E155KT, C3216X7R1E155K, 445-4026-1, 445-4026-2

Manufacturer: TDK Corporation
Win Source Part Number: 865575-C3216X7R1E155K160AA
Series: C
Operating Temperature Range: -55°C ~ 125°C
Features: 1.5 µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C3216X7R1E155KT000N, 445-4026-6, C3216X7R1E155KT, C3216X7R1E155K, 445-4026-1, 445-4026-2

Buy Now
Singapore, Singapore
1.5UF 25V Capacitor
60-C3216X7R1E155K160AA
1.5UF 25V Capacitor 60-C3216X7R1E155K160AA
CAP CER 1.5UF 25V X7R 1206 Product overview: C3216X7R1E155K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R1E155K160 AA can be used for catalog matching and distributor lookup.

CAP CER 1.5UF 25V X7R 1206 Product overview: C3216X7R1E155K160AA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7R1E155K160AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-4026-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4026-6-ND
Ceramic Capacitors 445-4026-6-ND
1.5µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1.5µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4026-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4026-1-ND
Ceramic Capacitors 445-4026-1-ND
1.5µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1.5µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-4026-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-4026-2-ND
Ceramic Capacitors 445-4026-2-ND
1.5µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1.5µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1.5Uf, 25V, X7R, 10%, 1206; Capacitance Tdk - 91R0101 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1.5Uf, 25V, X7R, 10%, 1206; Capacitance Tdk
91R0101
Ceramic Capacitor, 1.5Uf, 25V, X7R, 10%, 1206; Capacitance Tdk 91R0101
CERAMIC CAPACITOR, 1.5UF, 25V, X7R, 10%, 1206; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1.5UF, 25V, X7R, 10%, 1206; Capacitance:1.5µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic, 1.5Uf, 25V, X7R, 10%, 1206; Capacitance Tdk - 87R4284 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1.5Uf, 25V, X7R, 10%, 1206; Capacitance Tdk
87R4284
Capacitor Ceramic, 1.5Uf, 25V, X7R, 10%, 1206; Capacitance Tdk 87R4284
CAPACITOR CERAMIC, 1.5UF, 25V, X7R, 10%, 1206; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 1.5UF, 25V, X7R, 10%, 1206; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Dielectric Characteristic:X7R; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C3216X7R1E155K160AA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7R1E155K160AA
Ceramic Capacitors C3216X7R1E155K160AA
CAP CER 1.5UF 25V X7R 1206

CAP CER 1.5UF 25V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7R1E155K160AA 865575-C3216X7R1E155K160AA 60-C3216X7R1E155K160AA 445-4026-6-ND 445-4026-1-ND 91R0101 87R4284 C3216X7R1E155K160AA
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors - C3216X7R1E155K160AA 1.5UF 25V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1.5Uf, 25V, X7R, 10%, 1206; Capacitance Tdk Capacitor Ceramic, 1.5Uf, 25V, X7R, 10%, 1206; Capacitance Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CS4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CFR45C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details