General (Up to 50V)
3.3µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)
3.3µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)
3.3µF ±20% 35V Ceramic Capacitor X7R 1206 (3216 Metric)
| TDK Corporation | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | C3216X7R1V335M160AB | 445-14804-2-ND | 445-14804-6-ND |
| Product Name | Multilayer Ceramic Chip Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Technology | Multilayer | ||
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF |