TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7T2W683M130AA

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7T2W683M130AA - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7T2W683M130AA
Multilayer Ceramic Chip Capacitor C3216X7T2W683M130AA
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - 445-14839-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14839-2-ND
Ceramic Capacitors 445-14839-2-ND
0.068µF ±20% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

0.068µF ±20% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14839-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14839-1-ND
Ceramic Capacitors 445-14839-1-ND
0.068µF ±20% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

0.068µF ±20% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-14839-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-14839-6-ND
Ceramic Capacitors 445-14839-6-ND
0.068µF ±20% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

0.068µF ±20% 450V Ceramic Capacitor X7T 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number C3216X7T2W683M130AA 445-14839-2-ND 445-14839-6-ND
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Multilayer
Applications General Purpose; Commercial Grade General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - CK05BX102K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers