TDK U.S.A. Corporation Multilayer Ceramic Chip Capacitor C3216X7S0G476M160AB

Description
General (Up to 50V)
Request a Quote Datasheet
Description
General (Up to 50V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Chip Capacitor - C3216X7S0G476M160AB - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Chip Capacitor
C3216X7S0G476M160AB
Multilayer Ceramic Chip Capacitor C3216X7S0G476M160AB
General (Up to 50V)

General (Up to 50V)

Supplier's Site
Ceramic Capacitors - 445-8038-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8038-2-ND
Ceramic Capacitors 445-8038-2-ND
47µF ±20% 4V Ceramic Capacitor X7S 1206 (3216 Metric)

47µF ±20% 4V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8038-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8038-1-ND
Ceramic Capacitors 445-8038-1-ND
47µF ±20% 4V Ceramic Capacitor X7S 1206 (3216 Metric)

47µF ±20% 4V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 445-8038-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-8038-6-ND
Ceramic Capacitors 445-8038-6-ND
47µF ±20% 4V Ceramic Capacitor X7S 1206 (3216 Metric)

47µF ±20% 4V Ceramic Capacitor X7S 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 4V Capacitor
60-C3216X7S0G476M160AB
SMD 47uF 4V Capacitor 60-C3216X7S0G476M160AB
Cap Ceramic 47uF 4V X7S 20% Pad SMD 1206 125°C T/R Product overview: C3216X7S0G476M160AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7S0G476M160 AB can be used for catalog matching and distributor lookup.

Cap Ceramic 47uF 4V X7S 20% Pad SMD 1206 125°C T/R Product overview: C3216X7S0G476M160AB from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C3216X7S0G476M160AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1330711-C3216X7S0G476M160AB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330711-C3216X7S0G476M160AB
Capacitors - Ceramic Capacitors 1330711-C3216X7S0G476M160AB
Manufacturer: TDK Corporation Win Source Part Number: 1330711-C3216X7S0G47 6M160AB Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Features: Low ESL Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Applications: General Purpose Standard Package: 2,000 Mounting: Surface Mount, MLCC Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 4V Temperature Coefficient: X7S Thickness (Max): 0.071" (1.80mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 445-8038-6,C3216X7S0 G476M,C3216X7S0G476M T000N,445-8038-1,445 -8038-2 RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330711-C3216X7S0G476M160AB
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Features: Low ESL
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Applications: General Purpose
Standard Package: 2,000
Mounting: Surface Mount, MLCC
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 4V
Temperature Coefficient: X7S
Thickness (Max): 0.071" (1.80mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 445-8038-6,C3216X7S0G476M,C3216X7S0G476MT000N,445-8038-1,445-8038-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Cap, 47Uf, 4V, Mlcc, 1206 Rohs Compliant Tdk - 78AH1682 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 4V, Mlcc, 1206 Rohs Compliant Tdk
78AH1682
Cap, 47Uf, 4V, Mlcc, 1206 Rohs Compliant Tdk 78AH1682
CAP, 47UF, 4V, MLCC, 1206 ROHS COMPLIANT: YES

CAP, 47UF, 4V, MLCC, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - C3216X7S0G476M160AB - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C3216X7S0G476M160AB
Ceramic Capacitors C3216X7S0G476M160AB
CAP CER 47UF 4V X7S 1206

CAP CER 47UF 4V X7S 1206

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number C3216X7S0G476M160AB 445-8038-2-ND 445-8038-6-ND 60-C3216X7S0G476M160AB 1330711-C3216X7S0G476M160AB 78AH1682 C3216X7S0G476M160AB
Product Name Multilayer Ceramic Chip Capacitor Ceramic Capacitors Ceramic Capacitors SMD 47uF 4V Capacitor Capacitors - Ceramic Capacitors Cap, 47Uf, 4V, Mlcc, 1206 Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G560J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details